Sugatsune America, Inc.STAINLESS STEEL SHELF SUPPORT - SPH-5SPH-5
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 8
Length or Depth of Item when closed (mm) 24.6
Length or Depth of Item when closed (in) 1
Length or Depth of Item when closed (mm) 24.6
Length or Depth of Item when open (in) 1
Height of Item (mm) 19
Height of Item (in) 0.75
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 8
Length or Depth of Item when closed (mm) 24.6
Length or Depth of Item when closed (in) 1
Length or Depth of Item when closed (mm) 24.6
Length or Depth of Item when open (in) 1
Height of Item (mm) 19
Height of Item (in) 0.75
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant Not Compliant
Is Accessory N
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 8
Length or Depth of Item when closed (mm) 24.6
Length or Depth of Item when closed (in) 1
Length or Depth of Item when closed (mm) 24.6
Length or Depth of Item when open (in) 1
Height of Item (mm) 19
Height of Item (in) 0.75
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant Not Compliant
Is Accessory N