SU-60/M is a 304 stainless steel shelf bracket with a mirror finish, designed for corrosion-resistant applications. It measures 60 mm in length and height, with C1 and C3 dimensions of 50 mm, C2 and C4 of 20 mm, and a hole diameter of 15 mm. The bracket supports a load capacity of 4 kg and weighs 36 g. It is packaged in boxes of 40 pieces.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SU-60/M |
| Product Name | STAINLESS STEEL BRACKET - SU-60/M |