Sugatsune America, Inc.SHELF BRACKET, BLACK - BTK-180BTK-180
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BTK-180 is a black steel shelf bracket designed for supporting shelves with a load capacity of 25.0 kg (55 lbs). It measures 148.5 mm in length, 180.5 mm in height, and has a thickness of 131.0 mm. The bracket features mounting hole spacings of C1=71.0 mm, C2=50.0 mm, C5=162.5 mm, C6=72.5 mm, and C7=51.5 mm, with a hole diameter of 4.0 mm. It weighs 110 grams and is packaged in quantities of 20 per box and 200 per carton.
Datasheet Summary Powered by GS/AI
The BTK-180 is a black steel shelf bracket designed for supporting shelves with a load capacity of 25.0 kg (55 lbs). It measures 148.5 mm in length, 180.5 mm in height, and has a thickness of 131.0 mm. The bracket features mounting hole spacings of C1=71.0 mm, C2=50.0 mm, C5=162.5 mm, C6=72.5 mm, and C7=51.5 mm, with a hole diameter of 4.0 mm. It weighs 110 grams and is packaged in quantities of 20 per box and 200 per carton.