SP-1820WT -- STAINLESS STEEL SHELF STANDARD WHITE - SP-1820WT
Sugatsune America, Inc.STAINLESS STEEL SHELF STANDARD WHITE - SP-1820WTSP-1820WT
Description
Material 304 Stainless Steel, Plastic
Finish Satin, Black
Weight of Item (g) 222
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when closed (in) 71.6875
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when open (in) 71.6875
Height of Item (mm) 5
Height of Item (in) 0.25
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel, Plastic
Finish Satin, Black
Weight of Item (g) 222
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when closed (in) 71.6875
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when open (in) 71.6875
Height of Item (mm) 5
Height of Item (in) 0.25
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
STAINLESS STEEL SHELF STANDARD WHITE - SP-1820WT
SP-1820WT
STAINLESS STEEL SHELF STANDARD WHITE - SP-1820WT
SP-1820WT
Material 304 Stainless Steel, Plastic
Finish Satin, Black
Weight of Item (g) 222
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when closed (in) 71.6875
Length or Depth of Item when closed (mm) 1820
Length or Depth of Item when open (in) 71.6875
Height of Item (mm) 5
Height of Item (in) 0.25
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N