38830-25/BLK -- ALUMINUM FOLDING BRACKET BLACK - 38830-25/BLK
Sugatsune America, Inc.ALUMINUM FOLDING BRACKET BLACK - 38830-25/BLK38830-25/BLK
Description
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")··ÂÂ
·1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")Â
·Â·Â·2 pcs
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")··ÂÂ
·1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")Â
·Â·Â·2 pcs
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 38830-25/BLK is an aluminum folding bracket with a black anodized finish, designed for panel thicknesses of 25 to 39 mm. It automatically locks when opened and releases by pressing a lever. It has a load capacity of 55 kg (121 lbs), a total length of 252 mm, a width of 45 mm, and a height of 168 mm, with a mounting hole diameter of 5.1 mm. The bracket includes a spring-loaded lift assist feature and supports shelf depths up to 450 mm and widths up to 300 mm. Weight is 187 g per unit, packed 5 per box and 50 per carton.
Datasheet Summary Powered by GS/AI
The 38830-25/BLK is an aluminum folding bracket with a black anodized finish, designed for panel thicknesses of 25 to 39 mm. It automatically locks when opened and releases by pressing a lever. It has a load capacity of 55 kg (121 lbs), a total length of 252 mm, a width of 45 mm, and a height of 168 mm, with a mounting hole diameter of 5.1 mm. The bracket includes a spring-loaded lift assist feature and supports shelf depths up to 450 mm and widths up to 300 mm. Weight is 187 g per unit, packed 5 per box and 50 per carton.
ALUMINUM FOLDING BRACKET BLACK - 38830-25/BLK
38830-25/BLK
ALUMINUM FOLDING BRACKET BLACK - 38830-25/BLK
38830-25/BLK
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")··ÂÂ
·1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")Â
·Â·Â·2 pcs
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")···1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")···2 pcs