The STF-40 is a spring-loaded draw latch made of 304 stainless steel with a polished finish, designed for secure latching and durable against vibration. It has a load capacity of 30 kg and weighs 30 grams. The recommended screw size is M3, and screws are not included. The latch includes a body, counterplate, and mounting plate, with the counterplate made of steel and the body B made of 304 stainless steel with a satin finish.
Datasheet Summary Powered by GS/AI
The STF-40 is a spring-loaded draw latch made of 304 stainless steel with a polished finish, designed for secure latching and durable against vibration. It has a load capacity of 30 kg and weighs 30 grams. The recommended screw size is M3, and screws are not included. The latch includes a body, counterplate, and mounting plate, with the counterplate made of steel and the body B made of 304 stainless steel with a satin finish.