SMC-101B -- B-TYPE ELECTRONIC MAGNETIC CATCH - SMC-101B
Sugatsune America, Inc.B-TYPE ELECTRONIC MAGNETIC CATCH - SMC-101BSMC-101B
Description
Reed switch built
Designed to detect when a door is closed or open
Use provided counter plate when stationary part is a non
When the plate is in contact with the catch, the circuit is closed. When the plate is removed from the catch, the circuit is opened
Special design provides screw mounting options in 2 different orientations
Sugatsune America, Inc.
Done
Email Supplier
Description
Reed switch built
Designed to detect when a door is closed or open
Use provided counter plate when stationary part is a non
When the plate is in contact with the catch, the circuit is closed. When the plate is removed from the catch, the circuit is opened
Special design provides screw mounting options in 2 different orientations
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SMC-101B is a magnetic catch with an integrated reed switch designed to detect door position, closing the circuit when the counterplate is in contact and opening it when removed. It features screw mounting in two orientations, uses a steel counterplate with nickel finish, and is rated for a maximum load of 0.5 A DC at 100 V DC with a maximum wattage of 10 W. Operating temperature ranges from 0 to 60°C. The housing is black polycarbonate, and the lead wire is UL1007 AWG#26 with a maximum tensile strength of 1 kg. The part includes a provided counterplate for use with non-magnetic surfaces.
Datasheet Summary Powered by GS/AI
SMC-101B is a magnetic catch with an integrated reed switch designed to detect door position, closing the circuit when the counterplate is in contact and opening it when removed. It features screw mounting in two orientations, uses a steel counterplate with nickel finish, and is rated for a maximum load of 0.5 A DC at 100 V DC with a maximum wattage of 10 W. Operating temperature ranges from 0 to 60°C. The housing is black polycarbonate, and the lead wire is UL1007 AWG#26 with a maximum tensile strength of 1 kg. The part includes a provided counterplate for use with non-magnetic surfaces.
B-TYPE ELECTRONIC MAGNETIC CATCH - SMC-101B
SMC-101B
B-TYPE ELECTRONIC MAGNETIC CATCH - SMC-101B
SMC-101B
Reed switch built
Designed to detect when a door is closed or open
Use provided counter plate when stationary part is a non
When the plate is in contact with the catch, the circuit is closed. When the plate is removed from the catch, the circuit is opened
Special design provides screw mounting options in 2 different orientations
Reed switch built
Designed to detect when a door is closed or open
Use provided counter plate when stationary part is a non
When the plate is in contact with the catch, the circuit is closed. When the plate is removed from the catch, the circuit is opened
Special design provides screw mounting options in 2 different orientations