Snap-in magnetic catch for sheet metal applications
Sugatsune America, Inc.
Done
Email Supplier
Description
Snap-in magnetic catch for sheet metal applications
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
FS-17 is a snap-in magnetic catch designed for sheet metal applications, featuring an ABS housing in white, a steel yoke with yellow zinc chromate finish, and a ferrite magnet. It has a magnetic force of 13.1 lbs (6 kg) and weighs 18 grams. The panel cut-out dimensions are 2-5/32" (55.0 mm) in length and 29/64" (11.5 mm) in width, suitable for panel thicknesses of 0.8 mm, 1.0 mm, 1.2 mm, 1.6 mm, or 2.0 mm. The part is sold in boxes of 50 and cartons of 100.
Datasheet Summary Powered by GS/AI
FS-17 is a snap-in magnetic catch designed for sheet metal applications, featuring an ABS housing in white, a steel yoke with yellow zinc chromate finish, and a ferrite magnet. It has a magnetic force of 13.1 lbs (6 kg) and weighs 18 grams. The panel cut-out dimensions are 2-5/32" (55.0 mm) in length and 29/64" (11.5 mm) in width, suitable for panel thicknesses of 0.8 mm, 1.0 mm, 1.2 mm, 1.6 mm, or 2.0 mm. The part is sold in boxes of 50 and cartons of 100.