Sugatsune America, Inc. PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-06-1 152F-06-1

Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Datasheet
Datasheet Summary
Powered by GS/AI

The 152F-06-1 is a push lock fastener for securing plastic or sheet metal panels, featuring a flush locked design to prevent snagging. It has a grip dimension of 5.2~6.0 mm and a plug dimension L of 20.5 mm, with a retaining force of 15 kg and a weight of 6 g. The fastener consists of a brass plug, 304 stainless steel ring, zinc alloy socket with chromate finish, and steel nut. It is designed for panel thicknesses of 0.6~9.7 mm or 0.8~1.0 mm, and supports a 90°±2° rotation angle.

Datasheet Summary
Powered by GS/AI

The 152F-06-1 is a push lock fastener for securing plastic or sheet metal panels, featuring a flush locked design to prevent snagging. It has a grip dimension of 5.2~6.0 mm and a plug dimension L of 20.5 mm, with a retaining force of 15 kg and a weight of 6 g. The fastener consists of a brass plug, 304 stainless steel ring, zinc alloy socket with chromate finish, and steel nut. It is designed for panel thicknesses of 0.6~9.7 mm or 0.8~1.0 mm, and supports a 90°±2° rotation angle.

Suppliers

Company
Product
Description
Supplier Links
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-06-1 - 152F-06-1 - Sugatsune America, Inc.
Carson, CA, United States
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-06-1
152F-06-1
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-06-1 152F-06-1
Flush locked design prevents snagging Fastens plastic or sheet metal panels

  • Flush locked design prevents snagging
  • Fastens plastic or sheet metal panels
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number 152F-06-1
Product Name PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-06-1
Operation Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

SEALED MAGNETIC CATCH - MC-JM50WT - MC-JM50WT - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (POM)
View Details
MAGNETIC MINI TOUCH LATCH - MC-25BL - MC-25BL - Sugatsune America, Inc.
Specs
Materials Plastic; POLYPROPYLENE
View Details
DURACON CATCH, BLACK - D-CATCH24/BLK - D-CATCH24/BLK - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (POM)
View Details
MAGNETIC CATCH 4.4 LBS MAGNETIC FORCE - MC-SM10 - MC-SM10 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Aluminum
View Details