Sugatsune America, Inc.SHELF STANDARD - SPW-1820SPW-1820
Description
Material 430 Stainless Steel
Finish Satin
Weight of Item (g) 335
Length or Depth of Item when closed (mm) 5
Length or Depth of Item when closed (in) 0.25
Length or Depth of Item when closed (mm) 5
Length or Depth of Item when open (in) 0.25
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 430 Stainless Steel
Finish Satin
Weight of Item (g) 335
Length or Depth of Item when closed (mm) 5
Length or Depth of Item when closed (in) 0.25
Length or Depth of Item when closed (mm) 5
Length or Depth of Item when open (in) 0.25
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Material 430 Stainless Steel
Finish Satin
Weight of Item (g) 335
Length or Depth of Item when closed (mm) 5
Length or Depth of Item when closed (in) 0.25
Length or Depth of Item when closed (mm) 5
Length or Depth of Item when open (in) 0.25
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N