EB-303/EP is a stainless steel folding bracket designed for use with shelf and support hardware, automatically locking when fully opened and releasing when the lever is pressed. It has a maximum load capacity of 150 kg (330 lbs) on primary support and 75 kg (165 lbs) on secondary support, weighs 515 g, and is finished in stainless steel. The bracket is intended for lapcon surface-mount applications, eliminating the need for hinges. It is part of the EB series, which includes variants in different sizes and finishes, all compliant with the same functional and installation specifications.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | EB-303/EP |
| Product Name | STAINLESS STEEL 304 FOLDING BRACKET - EB-303/EP |