Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 58
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 55
Height of Item (in) 2.1875
Width of Item (mm) 36.5
Width of Item (in) 1.4375
Load Capacity (kg) 8
Load Capacity (lbs) 18
Holes 6
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 58
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 55
Height of Item (in) 2.1875
Width of Item (mm) 36.5
Width of Item (in) 1.4375
Load Capacity (kg) 8
Load Capacity (lbs) 18
Holes 6
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Stainless steel angle bracket for corrosion-resistant applications, available in satin finish. Dimensions are 55 mm in length, 55 mm in height, and 36.5 mm in width. It features six mounting holes and supports a load capacity of 8 kg (18 lbs). The bracket weighs 58 g and requires two 3.1 mm diameter by 20 mm long self-tapping screws for installation.
Datasheet Summary Powered by GS/AI
Stainless steel angle bracket for corrosion-resistant applications, available in satin finish. Dimensions are 55 mm in length, 55 mm in height, and 36.5 mm in width. It features six mounting holes and supports a load capacity of 8 kg (18 lbs). The bracket weighs 58 g and requires two 3.1 mm diameter by 20 mm long self-tapping screws for installation.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 58
Length or Depth of Item when closed (mm) 55
Length or Depth of Item when closed (in) 2.1875
Height of Item (mm) 55
Height of Item (in) 2.1875
Width of Item (mm) 36.5
Width of Item (in) 1.4375
Load Capacity (kg) 8
Load Capacity (lbs) 18
Holes 6
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N