SPE-FB20SWT -- THIN HEAVY DUTY SHELF SUPPORT WHITE - SPE-FB20SWT
Sugatsune America, Inc.THIN HEAVY DUTY SHELF SUPPORT WHITE - SPE-FB20SWTSPE-FB20SWT
Description
Material 430 Stainless Steel
Finish White
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 430 Stainless Steel
Finish White
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
THIN HEAVY DUTY SHELF SUPPORT WHITE - SPE-FB20SWT
SPE-FB20SWT
THIN HEAVY DUTY SHELF SUPPORT WHITE - SPE-FB20SWT
SPE-FB20SWT
Material 430 Stainless Steel
Finish White
Weight of Item (g) 5
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when closed (in) 0.875
Length or Depth of Item when closed (mm) 22.2
Length or Depth of Item when open (in) 0.875
Height of Item (mm) 25
Height of Item (in) 1
Width of Item (mm) 9
Width of Item (in) 0.375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N