SPW-20-WT -- SHELF SUPPORT FOR SPW-1820 - SPW-20-WT
Sugatsune America, Inc.SHELF SUPPORT FOR SPW-1820 - SPW-20-WTSPW-20-WT
Description
Material 304 Stainless Steel, Plastic
Finish White
Weight of Item (g) 4.5
Length or Depth of Item when closed (mm) 24.2
Length or Depth of Item when closed (in) 1
Length or Depth of Item when closed (mm) 24.2
Length or Depth of Item when open (in) 1
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel, Plastic
Finish White
Weight of Item (g) 4.5
Length or Depth of Item when closed (mm) 24.2
Length or Depth of Item when closed (in) 1
Length or Depth of Item when closed (mm) 24.2
Length or Depth of Item when open (in) 1
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SPW-20-WT is a shelf support designed for use with the SPW-1820 covered shelf standard, rated for a load capacity of 80 kg (176 lbs) per four units. It features a white elastomer cover and a 304 stainless steel housing. The part weighs 4.5 grams and is sold in packs of 200 per box.
Datasheet Summary Powered by GS/AI
SPW-20-WT is a shelf support designed for use with the SPW-1820 covered shelf standard, rated for a load capacity of 80 kg (176 lbs) per four units. It features a white elastomer cover and a 304 stainless steel housing. The part weighs 4.5 grams and is sold in packs of 200 per box.
Material 304 Stainless Steel, Plastic
Finish White
Weight of Item (g) 4.5
Length or Depth of Item when closed (mm) 24.2
Length or Depth of Item when closed (in) 1
Length or Depth of Item when closed (mm) 24.2
Length or Depth of Item when open (in) 1
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 15
Width of Item (in) 0.625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N