Sugatsune America, Inc.SHELF STANDARD END CAP - SP-18E/WHTSP-18E/WHT
Description
Material Plastic (ABS)
Finish White
Weight of Item (g) 1.3
Length or Depth of Item when closed (mm) 18.3
Length or Depth of Item when closed (in) 0.75
Length or Depth of Item when closed (mm) 18.3
Length or Depth of Item when open (in) 0.75
Height of Item (mm) 6.5
Height of Item (in) 0.3125
Width of Item (mm) 18.6
Width of Item (in) 0.75
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Fasteners Type 3 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material Plastic (ABS)
Finish White
Weight of Item (g) 1.3
Length or Depth of Item when closed (mm) 18.3
Length or Depth of Item when closed (in) 0.75
Length or Depth of Item when closed (mm) 18.3
Length or Depth of Item when open (in) 0.75
Height of Item (mm) 6.5
Height of Item (in) 0.3125
Width of Item (mm) 18.6
Width of Item (in) 0.75
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Fasteners Type 3 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Material Plastic (ABS)
Finish White
Weight of Item (g) 1.3
Length or Depth of Item when closed (mm) 18.3
Length or Depth of Item when closed (in) 0.75
Length or Depth of Item when closed (mm) 18.3
Length or Depth of Item when open (in) 0.75
Height of Item (mm) 6.5
Height of Item (in) 0.3125
Width of Item (mm) 18.6
Width of Item (in) 0.75
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Fasteners Type 3 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N