Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.
Sugatsune America, Inc.
Done
Email Supplier
Description
Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BK-TR60-SL is a triangle bracket for shelf support, made with an aluminum alloy base and an acrylic baked enamel painted steel cover in silver finish. It has concealed mounting features and internal wiring space, suitable for cafe counters, work areas, or kitchen shelves. The bracket measures 6-11/16 inches in height, 5-1/16 inches in width, and 1-3/16 inches in depth, with a maximum load capacity of 89.9 lbs (40.8 kg) at the tip. It weighs 75 grams and includes two M3×6 screws for cover fixation and four 2×6 mm screws for base mounting. A semicircular support board of 11-13/16 inches (300 mm) is recommended for single-bracket use.
Datasheet Summary Powered by GS/AI
BK-TR60-SL is a triangle bracket for shelf support, made with an aluminum alloy base and an acrylic baked enamel painted steel cover in silver finish. It has concealed mounting features and internal wiring space, suitable for cafe counters, work areas, or kitchen shelves. The bracket measures 6-11/16 inches in height, 5-1/16 inches in width, and 1-3/16 inches in depth, with a maximum load capacity of 89.9 lbs (40.8 kg) at the tip. It weighs 75 grams and includes two M3×6 screws for cover fixation and four 2×6 mm screws for base mounting. A semicircular support board of 11-13/16 inches (300 mm) is recommended for single-bracket use.
Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.
Durable shelf bracket with a unique triangle design.
Stylish appearance with concealed mounts.
Mounting screws included for the base and cover.
Cables can be wired and hidden through the inside of the bracket.
Ideal for cafe/shop counter, work or study area, kitchen counter.