Sugatsune America, Inc. SHELF SUPPORT - SPB-20WT SPB-20WT

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 3.6 Length or Depth of Item when closed (mm) 21.5 Length or Depth of Item when closed (in) 0.875 Length or Depth of Item when closed (mm) 21.5 Length or Depth of Item when open (in) 0.875 Height of Item (mm) 28 Height of Item (in) 1.125 Width of Item (mm) 12 Width of Item (in) 0.5 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 3.6 Length or Depth of Item when closed (mm) 21.5 Length or Depth of Item when closed (in) 0.875 Length or Depth of Item when closed (mm) 21.5 Length or Depth of Item when open (in) 0.875 Height of Item (mm) 28 Height of Item (in) 1.125 Width of Item (mm) 12 Width of Item (in) 0.5 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHELF SUPPORT - SPB-20WT - SPB-20WT - Sugatsune America, Inc.
Carson, CA, United States
SHELF SUPPORT - SPB-20WT
SPB-20WT
SHELF SUPPORT - SPB-20WT SPB-20WT
Material 304 Stainless Steel Finish Satin Weight of Item (g) 3.6 Length or Depth of Item when closed (mm) 21.5 Length or Depth of Item when closed (in) 0.875 Length or Depth of Item when closed (mm) 21.5 Length or Depth of Item when open (in) 0.875 Height of Item (mm) 28 Height of Item (in) 1.125 Width of Item (mm) 12 Width of Item (in) 0.5 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 3.6
  • Length or Depth of Item when closed (mm) 21.5
  • Length or Depth of Item when closed (in) 0.875
  • Length or Depth of Item when closed (mm) 21.5
  • Length or Depth of Item when open (in) 0.875
  • Height of Item (mm) 28
  • Height of Item (in) 1.125
  • Width of Item (mm) 12
  • Width of Item (in) 0.5
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Uncategorized Products
Product Number SPB-20WT
Product Name SHELF SUPPORT - SPB-20WT
Unlock Full Specs
to access all available technical data

Similar Products