Sugatsune America, Inc.SHELF BRACKET, WHITE - BTW-180BTW-180
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BTW-180 is a white-finished steel shelf bracket designed for supporting loads up to 25.0 kg (55 lbs). It has a length of 148.5 mm, height of 180.5 mm, and thickness of 131.0 mm, with mounting hole spacings of C1=71.0 mm, C2=50.0 mm, C4=162.5 mm, C5=72.5 mm, and C6=51.5 mm, and a hole diameter of 4.0 mm. The bracket is made of steel with a white finish and has a weight of 110 g.
Datasheet Summary Powered by GS/AI
The BTW-180 is a white-finished steel shelf bracket designed for supporting loads up to 25.0 kg (55 lbs). It has a length of 148.5 mm, height of 180.5 mm, and thickness of 131.0 mm, with mounting hole spacings of C1=71.0 mm, C2=50.0 mm, C4=162.5 mm, C5=72.5 mm, and C6=51.5 mm, and a hole diameter of 4.0 mm. The bracket is made of steel with a white finish and has a weight of 110 g.