Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 1100
Length or Depth of Item when closed (mm) 300
Length or Depth of Item when closed (in) 11.8125
Height of Item (mm) 150
Height of Item (in) 5.9375
Width of Item (mm) 40
Width of Item (in) 1.625
Load Capacity (kg) 50
Load Capacity (lbs) 110
Holes 8
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 5 X 25, 5 X 16
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 1100
Length or Depth of Item when closed (mm) 300
Length or Depth of Item when closed (in) 11.8125
Height of Item (mm) 150
Height of Item (in) 5.9375
Width of Item (mm) 40
Width of Item (in) 1.625
Load Capacity (kg) 50
Load Capacity (lbs) 110
Holes 8
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 5 X 25, 5 X 16
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BY-300 is a stainless steel shelf support bracket designed for heavy-duty applications, featuring a mirror finish and constructed from 304 stainless steel. It measures 300 mm in length, 150 mm in height, and has eight mounting holes. The bracket supports a load capacity of 1100 kg and weighs 1100 g. Fasteners included are 5 × 25 mm and 5 × 16 mm self-tapping screws.
Datasheet Summary Powered by GS/AI
The BY-300 is a stainless steel shelf support bracket designed for heavy-duty applications, featuring a mirror finish and constructed from 304 stainless steel. It measures 300 mm in length, 150 mm in height, and has eight mounting holes. The bracket supports a load capacity of 1100 kg and weighs 1100 g. Fasteners included are 5 × 25 mm and 5 × 16 mm self-tapping screws.
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 1100
Length or Depth of Item when closed (mm) 300
Length or Depth of Item when closed (in) 11.8125
Height of Item (mm) 150
Height of Item (in) 5.9375
Width of Item (mm) 40
Width of Item (in) 1.625
Load Capacity (kg) 50
Load Capacity (lbs) 110
Holes 8
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 5 X 25, 5 X 16
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N