SPE-1820WT -- STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD WHITE - SPE-1820WT
Sugatsune America, Inc.STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD WHITE - SPE-1820WTSPE-1820WT
Description
Material 430 Stainless Steel
Finish White
Weight of Item (g) 156
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when open (in) 0.125
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 12
Width of Item (in) 0.5
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 430 Stainless Steel
Finish White
Weight of Item (g) 156
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when open (in) 0.125
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 12
Width of Item (in) 0.5
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SPE-1820WT is a 1820 mm (71-5/8 in) tall thin shelf standard made of 430 stainless steel with a white finish, designed for use with SPE-FB20S shelf supports and AP-EC20 end caps. It weighs 156 g and has a cross-sectional dimension of 3 mm. The part is sold in boxes of 100 units.
Datasheet Summary Powered by GS/AI
SPE-1820WT is a 1820 mm (71-5/8 in) tall thin shelf standard made of 430 stainless steel with a white finish, designed for use with SPE-FB20S shelf supports and AP-EC20 end caps. It weighs 156 g and has a cross-sectional dimension of 3 mm. The part is sold in boxes of 100 units.
STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD WHITE - SPE-1820WT
SPE-1820WT
STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD WHITE - SPE-1820WT
SPE-1820WT
Material 430 Stainless Steel
Finish White
Weight of Item (g) 156
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when open (in) 0.125
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 12
Width of Item (in) 0.5
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Material 430 Stainless Steel
Finish White
Weight of Item (g) 156
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when open (in) 0.125
Height of Item (mm) 1820
Height of Item (in) 71.6875
Width of Item (mm) 12
Width of Item (in) 0.5
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Uncategorized Products
Product Number
SPE-1820WT
Product Name
STAINLESS STEEL THIN HEAVY DUTY SHELF STANDARD WHITE - SPE-1820WT