Sugatsune America, Inc. DRAW LATCH - SCC25 SCC25

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 6.2 Length or Depth of Item when closed (in) 0.25 Height of Item (mm) 13.5 Height of Item (in) 0.5625 Width of Item (mm) 35 Width of Item (in) 1.4375 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3mm or #4 countersunk screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 6.2 Length or Depth of Item when closed (in) 0.25 Height of Item (mm) 13.5 Height of Item (in) 0.5625 Width of Item (mm) 35 Width of Item (in) 1.4375 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3mm or #4 countersunk screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The SCC25 is a draw latch with a 304 stainless steel body and polished finish, weighing 6 g. It requires fasteners, specifically 3mm or #4 countersunk screws. The part complies with RoHS 3.

Datasheet Summary
Powered by GS/AI

The SCC25 is a draw latch with a 304 stainless steel body and polished finish, weighing 6 g. It requires fasteners, specifically 3mm or #4 countersunk screws. The part complies with RoHS 3.

Suppliers

Company
Product
Description
Supplier Links
DRAW LATCH - SCC25 - SCC25 - Sugatsune America, Inc.
Carson, CA, United States
DRAW LATCH - SCC25
SCC25
DRAW LATCH - SCC25 SCC25
Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 6.2 Length or Depth of Item when closed (in) 0.25 Height of Item (mm) 13.5 Height of Item (in) 0.5625 Width of Item (mm) 35 Width of Item (in) 1.4375 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3mm or #4 countersunk screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 6
  • Length or Depth of Item when closed (mm) 6.2
  • Length or Depth of Item when closed (in) 0.25
  • Height of Item (mm) 13.5
  • Height of Item (in) 0.5625
  • Width of Item (mm) 35
  • Width of Item (in) 1.4375
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3mm or #4 countersunk screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number SCC25
Product Name DRAW LATCH - SCC25
Latch Types Draw/Tension
Unlock Full Specs
to access all available technical data

Similar Products

FLUSH SLAM LATCH - LC-48-3 - LC-48-3 - Sugatsune America, Inc.
Specs
Latch Types Slam
Materials Stainless; Steel; 304 Stainless Steel
View Details
Latch Hasp - HP-AK50 - HP-AK50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Latch Types Hasp
Materials Stainless; Steel; 304 Stainless Steel
View Details
SLIDING DOOR LATCH W/INDICATOR ** LEVER TYPE - HHC-85 - HHC-85 - Sugatsune America, Inc.
Specs
Operation Lever
Materials Stainless; Steel; 304 Stainless Steel, Brass
View Details
PR4PKB/STRIKE1, FOR WOOD - PR4PKB/STRIKE1 - PR4PKB/STRIKE1 - Sugatsune America, Inc.
Specs
Materials Plastic; Polyamide
View Details