MC-YN016HPP-15 -- ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-15
Sugatsune America, Inc.ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-15MC-YN016HPP-15
Description
Stainless Steel ultra thin magnetic catch with extra strong magnetic force
Heat Resistant: Suitable for high temperature environments up to 250?C (482° F)
Includes strike plate
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless Steel ultra thin magnetic catch with extra strong magnetic force
Heat Resistant: Suitable for high temperature environments up to 250?C (482° F)
Includes strike plate
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Ultra-thin stainless steel magnetic catch with a samarium cobalt magnet, rated for operation up to 250°C (482°F), and includes a polished stainless steel counterplate. The part weighs 10.4 g and provides a magnetic force of 1.5 kg (3.3 lbs).
Datasheet Summary Powered by GS/AI
Ultra-thin stainless steel magnetic catch with a samarium cobalt magnet, rated for operation up to 250°C (482°F), and includes a polished stainless steel counterplate. The part weighs 10.4 g and provides a magnetic force of 1.5 kg (3.3 lbs).
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-15
MC-YN016HPP-15
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-15
MC-YN016HPP-15
Stainless Steel ultra thin magnetic catch with extra strong magnetic force
Heat Resistant: Suitable for high temperature environments up to 250?C (482° F)
Includes strike plate
Stainless Steel ultra thin magnetic catch with extra strong magnetic force
Heat Resistant: Suitable for high temperature environments up to 250?C (482° F)
Includes strike plate
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
MC-YN016HPP-15
Product Name
ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-15