The SL-B-251/BRN is a push latch designed for RV and marine applications, featuring a deadbolt mechanism that secures the door and a push knob that pops out when pressed to release. The latch body is made of polyamide with a brown finish and requires a separate handle to open the door. It supports door thicknesses from 15 mm to 30 mm and is non-handed for left or right installation. The holding force is 10 kg (22 lbs). The latch body and push knob are sold separately. A 2 mm plastic spacer is required for doors 13 mm thick. The unit must not be activated before the door is fully closed to avoid damage.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | SL-B-251/BRN |
| Product Name | SAFE LATCH - SL-B-251/BRN |
| Materials | Plastic; Polyamide, Polyacetal |