Sugatsune America, Inc. MAGNET CATCH - IS-4/WHT IS-4/WHT

Description
Material Polypropylene Finish White Weight of Item (g) 7.7 Length or Depth of Item when open (mm) 15.9 Length or Depth of Item when open (in) 0.6875 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 14 Width of Item (in) 0.5625 Magnetic Force (kg) 2.5 Magnetic Force (lbs) 5.5 Sealed N Snap-in Y Are Fasteners Included N Are Fasteners Required N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Polypropylene Finish White Weight of Item (g) 7.7 Length or Depth of Item when open (mm) 15.9 Length or Depth of Item when open (in) 0.6875 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 14 Width of Item (in) 0.5625 Magnetic Force (kg) 2.5 Magnetic Force (lbs) 5.5 Sealed N Snap-in Y Are Fasteners Included N Are Fasteners Required N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The IS-4/WHT is a magnetic catch with a polypropylene housing in white finish, designed for snap-in installation on sheet metal 0.8 to 3 mm thick. It features a steel yoke with yellow zinc chromate finish and a ferrite magnet, providing a magnetic force of 2.5 kg (5.5 lbs). The unit weighs 7.7 g and has dimensions of 14 mm in length, width, and depth. Screws are not included. It is RoHS 2 compliant.

Datasheet Summary
Powered by GS/AI

The IS-4/WHT is a magnetic catch with a polypropylene housing in white finish, designed for snap-in installation on sheet metal 0.8 to 3 mm thick. It features a steel yoke with yellow zinc chromate finish and a ferrite magnet, providing a magnetic force of 2.5 kg (5.5 lbs). The unit weighs 7.7 g and has dimensions of 14 mm in length, width, and depth. Screws are not included. It is RoHS 2 compliant.

Suppliers

Company
Product
Description
Supplier Links
MAGNET CATCH - IS-4/WHT - IS-4/WHT - Sugatsune America, Inc.
Carson, CA, United States
MAGNET CATCH - IS-4/WHT
IS-4/WHT
MAGNET CATCH - IS-4/WHT IS-4/WHT
Material Polypropylene Finish White Weight of Item (g) 7.7 Length or Depth of Item when open (mm) 15.9 Length or Depth of Item when open (in) 0.6875 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 14 Width of Item (in) 0.5625 Magnetic Force (kg) 2.5 Magnetic Force (lbs) 5.5 Sealed N Snap-in Y Are Fasteners Included N Are Fasteners Required N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Polypropylene
  • Finish White
  • Weight of Item (g) 7.7
  • Length or Depth of Item when open (mm) 15.9
  • Length or Depth of Item when open (in) 0.6875
  • Height of Item (mm) 14
  • Height of Item (in) 0.5625
  • Width of Item (mm) 14
  • Width of Item (in) 0.5625
  • Magnetic Force (kg) 2.5
  • Magnetic Force (lbs) 5.5
  • Sealed N
  • Snap-in Y
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number IS-4/WHT
Product Name MAGNET CATCH - IS-4/WHT
Materials Plastic; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

MAGNETIC CATCH - MC-112/BLK - MC-112/BLK - Sugatsune America, Inc.
Specs
Materials Plastic; ABS
View Details
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-06-2 - 151F-06-2 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Brass
View Details
SPRING LOADED BARREL BOLT - BSS2-90 - BSS2-90 - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details
NON-MAGNETIC TOUCH LATCH - MC-20BL - MC-20BL - Sugatsune America, Inc.
Specs
Materials Plastic; POLYPROPYLENE
View Details