The SBL-45 is a slide bolt latch supplied with mortise and surface strike, featuring a length of 45 mm (1-25/32 inches), width of 30 mm (1-3/16 inches), and height of 18.5 mm (23/32 inches), constructed of brass with a satin nickel finish. It weighs 80 grams and is packed 10 per box and 200 per carton.
Datasheet Summary Powered by GS/AI
The SBL-45 is a slide bolt latch supplied with mortise and surface strike, featuring a length of 45 mm (1-25/32 inches), width of 30 mm (1-3/16 inches), and height of 18.5 mm (23/32 inches), constructed of brass with a satin nickel finish. It weighs 80 grams and is packed 10 per box and 200 per carton.