GL-UU32-BL -- BLACK RECESSED COUNTERPLATE FOR GL5 AND 1310GL LOCKS - GL-UU32-BL
Sugatsune America, Inc.Black Recessed Counterplate for GL5 and 1310GL Locks - GL-UU32-BLGL-UU32-BL
Description
Easy push-in installation. No screws are needed.
Subtle clean look.
Processed wood surface cannot be seen through the hole.
Has ramped wedges inside to reduce the gap and prevent doors from rattling.
Can be used with GS-GL5 and 1310GL locks.
If the installation is loose, please use adhesive bond to fix the plate.
Thickness of the lock plate should be less than 1/8" (3 mm).
Sugatsune America, Inc.
Done
Email Supplier
Description
Easy push-in installation. No screws are needed.
Subtle clean look.
Processed wood surface cannot be seen through the hole.
Has ramped wedges inside to reduce the gap and prevent doors from rattling.
Can be used with GS-GL5 and 1310GL locks.
If the installation is loose, please use adhesive bond to fix the plate.
Thickness of the lock plate should be less than 1/8" (3 mm).
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The GL-UU32-BL is a black ABS recessed counterplate for glass door locks, designed for push-in installation without screws and compatible with GS-GL5 and 1310GL locks. It has a recess depth of minimum 12 mm, overall dimensions of 40.1 mm by 39.6 mm including the rib, and a thickness less than 3 mm. The plate features internal ramped wedges to reduce gap and prevent rattling, and a clean appearance that conceals processed wood surfaces through the mounting hole. Adhesive bonding is recommended if installation is loose.
Datasheet Summary Powered by GS/AI
The GL-UU32-BL is a black ABS recessed counterplate for glass door locks, designed for push-in installation without screws and compatible with GS-GL5 and 1310GL locks. It has a recess depth of minimum 12 mm, overall dimensions of 40.1 mm by 39.6 mm including the rib, and a thickness less than 3 mm. The plate features internal ramped wedges to reduce gap and prevent rattling, and a clean appearance that conceals processed wood surfaces through the mounting hole. Adhesive bonding is recommended if installation is loose.
Black Recessed Counterplate for GL5 and 1310GL Locks - GL-UU32-BL
GL-UU32-BL
Black Recessed Counterplate for GL5 and 1310GL Locks - GL-UU32-BL
GL-UU32-BL
Easy push-in installation. No screws are needed.
Subtle clean look.
Processed wood surface cannot be seen through the hole.
Has ramped wedges inside to reduce the gap and prevent doors from rattling.
Can be used with GS-GL5 and 1310GL locks.
If the installation is loose, please use adhesive bond to fix the plate.
Thickness of the lock plate should be less than 1/8" (3 mm).
Easy push-in installation. No screws are needed.
Subtle clean look.
Processed wood surface cannot be seen through the hole.
Has ramped wedges inside to reduce the gap and prevent doors from rattling.
Can be used with GS-GL5 and 1310GL locks.
If the installation is loose, please use adhesive bond to fix the plate.
Thickness of the lock plate should be less than 1/8" (3 mm).
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
GL-UU32-BL
Product Name
Black Recessed Counterplate for GL5 and 1310GL Locks - GL-UU32-BL