BCT-40 is a zinc alloy tension catch with a polished steel ball, designed for applications requiring non-adjustable tension. The body and strike are made of zinc alloy with a chrome finish, the spring is steel with a plain finish, and the cover is brass with a nickel finish. It has a push-in force of 4.4 kg (9.7 lbs) and a pulling force of 3.0 kg (6.6 lbs), weighing 16 grams. The part measures 42.5 mm (1-43/64") in length and features a 25 mm (63/64") depth. Tension force is not adjustable. It is supplied in boxes of 100 pieces and cartons of 400 pieces.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | BCT-40 |
| Product Name | Tension Catch - BCT-40 |
| Materials | Zinc; Zinc Alloy |