Sugatsune America, Inc.Stainless Steel Bar Latch - BL-45BL-45
Description
Latch with knurled thumb screw on female strike. Tighten screw to keep latch closed
Tighten screw to keep latch closed
No thumb screw on BL-35
Sugatsune America, Inc.
Done
Email Supplier
Description
Latch with knurled thumb screw on female strike. Tighten screw to keep latch closed
Tighten screw to keep latch closed
No thumb screw on BL-35
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BL-45 is a stainless steel bar latch with a knurled thumb screw on the female strike to secure the latch closed. It has a body and strike made of 304 stainless steel with a polished finish, and the thumb screw is brass with a chrome finish. The part measures 45 mm (1-49/64") in length, 40 mm (1-37/64") in width, and 13 mm in thickness. It includes a latch bolt that snaps into the strike to prevent accidental release and is released by pushing a tab on the strike. The weight is 20 grams per unit, with 900 pieces per box and 1200 per carton.
Datasheet Summary Powered by GS/AI
BL-45 is a stainless steel bar latch with a knurled thumb screw on the female strike to secure the latch closed. It has a body and strike made of 304 stainless steel with a polished finish, and the thumb screw is brass with a chrome finish. The part measures 45 mm (1-49/64") in length, 40 mm (1-37/64") in width, and 13 mm in thickness. It includes a latch bolt that snaps into the strike to prevent accidental release and is released by pushing a tab on the strike. The weight is 20 grams per unit, with 900 pieces per box and 1200 per carton.