Sugatsune America, Inc. CABLE GROMMET - S76/WHT S76/WHT

Description
Material Plastic (ABS) Finish White Weight of Item (g) 21.8 Length or Depth of Item when closed (mm) 20.3 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 76.5 Height of Item (in) 3.0625 Width of Item (mm) 76.5 Width of Item (in) 3.0625 Round Bore Dimensions (mm) 64.2 Round Bore Dimensions (in) 2.5 Bore Dimensions Height (mm) 64.2 Bore Dimensions Height (in) 2.5 Bore Dimensions Width (mm) 64.2 Bore Dimensions Width (in) 2.5 Diameter (mm) 59 Diameter (in) 2.3125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.1 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Plastic (ABS) Finish White Weight of Item (g) 21.8 Length or Depth of Item when closed (mm) 20.3 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 76.5 Height of Item (in) 3.0625 Width of Item (mm) 76.5 Width of Item (in) 3.0625 Round Bore Dimensions (mm) 64.2 Round Bore Dimensions (in) 2.5 Bore Dimensions Height (mm) 64.2 Bore Dimensions Height (in) 2.5 Bore Dimensions Width (mm) 64.2 Bore Dimensions Width (in) 2.5 Diameter (mm) 59 Diameter (in) 2.3125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.1 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

Cable grommet for round openings in panels, available in white or black ABS. Has an external diameter of 76.5 mm, bore diameter of 64.2 mm, and a height of 20.3 mm. Designed for panel thicknesses between 16.1 mm and 50 mm. Weighs 21.8 g. Sold in boxes of 50, with 350 per carton.

Datasheet Summary
Powered by GS/AI

Cable grommet for round openings in panels, available in white or black ABS. Has an external diameter of 76.5 mm, bore diameter of 64.2 mm, and a height of 20.3 mm. Designed for panel thicknesses between 16.1 mm and 50 mm. Weighs 21.8 g. Sold in boxes of 50, with 350 per carton.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - S76/WHT
S76/WHT
CABLE GROMMET - S76/WHT S76/WHT
Material Plastic (ABS) Finish White Weight of Item (g) 21.8 Length or Depth of Item when closed (mm) 20.3 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 76.5 Height of Item (in) 3.0625 Width of Item (mm) 76.5 Width of Item (in) 3.0625 Round Bore Dimensions (mm) 64.2 Round Bore Dimensions (in) 2.5 Bore Dimensions Height (mm) 64.2 Bore Dimensions Height (in) 2.5 Bore Dimensions Width (mm) 64.2 Bore Dimensions Width (in) 2.5 Diameter (mm) 59 Diameter (in) 2.3125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.1 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic (ABS)
  • Finish White
  • Weight of Item (g) 21.8
  • Length or Depth of Item when closed (mm) 20.3
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 76.5
  • Height of Item (in) 3.0625
  • Width of Item (mm) 76.5
  • Width of Item (in) 3.0625
  • Round Bore Dimensions (mm) 64.2
  • Round Bore Dimensions (in) 2.5
  • Bore Dimensions Height (mm) 64.2
  • Bore Dimensions Height (in) 2.5
  • Bore Dimensions Width (mm) 64.2
  • Bore Dimensions Width (in) 2.5
  • Diameter (mm) 59
  • Diameter (in) 2.3125
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 16.1
  • Min. Panel Thickness (in) 0.625
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number S76/WHT
Product Name CABLE GROMMET - S76/WHT
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH170-WT - APD-KH170-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details
CABLE GROMMET - S76/CM - S76/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details
MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.4375 inch (11.11 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH66-IV - APD-KH66-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details