Sugatsune America, Inc. 304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64" DIAMETER (GOLD) - AN-LH011-GP AN-LH011-GP

Description
Corrosion resistant Wide range of sizes and finishes.
Description
Corrosion resistant Wide range of sizes and finishes.
Datasheet
Datasheet Summary
Powered by GS/AI

The AN-LH011-GP is a shallow-type multi-purpose grommet made of stainless steel (SUS 304) with a gold finish, designed for corrosion resistance. It has a diameter of 5-23/64 inches, an inner diameter of 4-11/64 inches, and a depth of 4-7/32 inches, weighing 92 grams.

Datasheet Summary
Powered by GS/AI

The AN-LH011-GP is a shallow-type multi-purpose grommet made of stainless steel (SUS 304) with a gold finish, designed for corrosion resistance. It has a diameter of 5-23/64 inches, an inner diameter of 4-11/64 inches, and a depth of 4-7/32 inches, weighing 92 grams.

Suppliers

Company
Product
Description
Supplier Links
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Carson, CA, United States
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64" DIAMETER (GOLD) - AN-LH011-GP
AN-LH011-GP
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64" DIAMETER (GOLD) - AN-LH011-GP AN-LH011-GP
Corrosion resistant Wide range of sizes and finishes.

  • Corrosion resistant
  • Wide range of sizes and finishes.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number AN-LH011-GP
Product Name 304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64" DIAMETER (GOLD) - AN-LH011-GP
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details
SATIN NICKEL CABLE GROMMET - CHC-22/NI - CHC-22/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details