Sugatsune America, Inc. CABLE GROMMET - LS76BL LS76BL

Description
Double-sided grommets.
Description
Double-sided grommets.
Datasheet
Datasheet Summary
Powered by GS/AI

The LS76BL Cable Grommet from Sugatsune America, Inc. is designed for use with various cables, including phone, fax, and LAN data cables. It features a double-sided design, allowing for versatile installation options. The grommet has a bore diameter of 76 mm (3 inches) and accommodates cable sizes ranging from 25 mm to 40 mm (1 inch to 1-9/16 inches). Constructed from durable materials, it weighs 25.1 grams and is available in a black finish. This product is suitable for applications requiring a neat and organized cable management solution.

Datasheet Summary
Powered by GS/AI

The LS76BL Cable Grommet from Sugatsune America, Inc. is designed for use with various cables, including phone, fax, and LAN data cables. It features a double-sided design, allowing for versatile installation options. The grommet has a bore diameter of 76 mm (3 inches) and accommodates cable sizes ranging from 25 mm to 40 mm (1 inch to 1-9/16 inches). Constructed from durable materials, it weighs 25.1 grams and is available in a black finish. This product is suitable for applications requiring a neat and organized cable management solution.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - LS76BL - LS76BL - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - LS76BL
LS76BL
CABLE GROMMET - LS76BL LS76BL
Double-sided grommets.

  • Double-sided grommets.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number LS76BL
Product Name CABLE GROMMET - LS76BL
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Metal Detectable Grommet - MPG-28 - MPG-28 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.8125 inch (20.64 mm)
Overall Thickness 0.5000 inch (12.7 mm)
View Details
CABLE GROMMET - CHC-22/GA - CHC-22/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET - V60/DBE - V60/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details