Sugatsune America, Inc. CABLE GROMMET IVORY - S165-76/CM S165-76/CM

Description
Material Plastic (ABS) Finish Creme Weight of Item (g) 47.7 Length or Depth of Item when closed (mm) 166.5 Length or Depth of Item when closed (in) 6.5625 Height of Item (mm) 21 Height of Item (in) 0.875 Width of Item (mm) 75 Width of Item (in) 3 Bore Dimensions Height (mm) 65.5 Bore Dimensions Height (in) 2.5625 Bore Dimensions Width (mm) 155.5 Bore Dimensions Width (in) 6.125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 17 Min. Panel Thickness (in) 0.6875 Shape Oval Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is Accessory N
Datasheet
Description
Material Plastic (ABS) Finish Creme Weight of Item (g) 47.7 Length or Depth of Item when closed (mm) 166.5 Length or Depth of Item when closed (in) 6.5625 Height of Item (mm) 21 Height of Item (in) 0.875 Width of Item (mm) 75 Width of Item (in) 3 Bore Dimensions Height (mm) 65.5 Bore Dimensions Height (in) 2.5625 Bore Dimensions Width (mm) 155.5 Bore Dimensions Width (in) 6.125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 17 Min. Panel Thickness (in) 0.6875 Shape Oval Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET IVORY - S165-76/CM - S165-76/CM - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET IVORY - S165-76/CM
S165-76/CM
CABLE GROMMET IVORY - S165-76/CM S165-76/CM
Material Plastic (ABS) Finish Creme Weight of Item (g) 47.7 Length or Depth of Item when closed (mm) 166.5 Length or Depth of Item when closed (in) 6.5625 Height of Item (mm) 21 Height of Item (in) 0.875 Width of Item (mm) 75 Width of Item (in) 3 Bore Dimensions Height (mm) 65.5 Bore Dimensions Height (in) 2.5625 Bore Dimensions Width (mm) 155.5 Bore Dimensions Width (in) 6.125 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 17 Min. Panel Thickness (in) 0.6875 Shape Oval Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is Accessory N
  • Material Plastic (ABS)
  • Finish Creme
  • Weight of Item (g) 47.7
  • Length or Depth of Item when closed (mm) 166.5
  • Length or Depth of Item when closed (in) 6.5625
  • Height of Item (mm) 21
  • Height of Item (in) 0.875
  • Width of Item (mm) 75
  • Width of Item (in) 3
  • Bore Dimensions Height (mm) 65.5
  • Bore Dimensions Height (in) 2.5625
  • Bore Dimensions Width (mm) 155.5
  • Bore Dimensions Width (in) 6.125
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 17
  • Min. Panel Thickness (in) 0.6875
  • Shape Oval
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number S165-76/CM
Product Name CABLE GROMMET IVORY - S165-76/CM
Overall Thickness 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID GROMMET - AN-SH026-HL - AN-SH026-HL - Sugatsune America, Inc.
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
CABLE GROMMET - S445/WHT - S445/WHT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details
CABLE GROMMET - LN-72D/WHT - LN-72D/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details