Sugatsune America, Inc. DRAW LATCH - PS32 PS32

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 11 Length or Depth of Item when closed (mm) 9 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 22 Height of Item (in) 0.875 Width of Item (mm) 51.1 Width of Item (in) 2.0625 Load Capacity (kg) 8 Load Capacity (lbs) 17.6 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3mm or #4 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 11 Length or Depth of Item when closed (mm) 9 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 22 Height of Item (in) 0.875 Width of Item (mm) 51.1 Width of Item (in) 2.0625 Load Capacity (kg) 8 Load Capacity (lbs) 17.6 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3mm or #4 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAW LATCH - PS32 - PS32 - Sugatsune America, Inc.
Carson, CA, United States
DRAW LATCH - PS32
PS32
DRAW LATCH - PS32 PS32
Material 304 Stainless Steel Finish Polished Weight of Item (g) 11 Length or Depth of Item when closed (mm) 9 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 22 Height of Item (in) 0.875 Width of Item (mm) 51.1 Width of Item (in) 2.0625 Load Capacity (kg) 8 Load Capacity (lbs) 17.6 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3mm or #4 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 11
  • Length or Depth of Item when closed (mm) 9
  • Length or Depth of Item when closed (in) 0.375
  • Height of Item (mm) 22
  • Height of Item (in) 0.875
  • Width of Item (mm) 51.1
  • Width of Item (in) 2.0625
  • Load Capacity (kg) 8
  • Load Capacity (lbs) 17.6
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3mm or #4 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number PS32
Product Name DRAW LATCH - PS32
Latch Types Draw/Tension
Unlock Full Specs
to access all available technical data

Similar Products

SLIDING DOOR LATCH W/INDICATOR - HC-70H - HC-70H - Sugatsune America, Inc.
Specs
Materials Stainless; Steel; 304 Stainless Steel, Brass
View Details
STAINLESS STEEL ADJUSTABLE TENSION CATCH - BCTS-85J - BCTS-85J - Sugatsune America, Inc.
Specs
Materials Stainless; Steel; SCS14, 314 Stainless Steel, 304 Stainless Steel
View Details
PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-05-1 - 152F-05-1 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Brass
View Details