BL-100 is a stainless steel bar latch with a knurled thumb screw on the female strike to keep the latch closed; it has a body and strike made of 304 stainless steel with a polished finish, and its dimensions are 100 mm (3-15/16") in length, 80 mm (3-5/32") in width, 25 mm in thickness, with a bolt throw of 60 mm, a strike width of 66 mm, a clearance of 12.5 mm, a stop height of 7.0 mm, and a screw hole diameter of 5.5 mm, weighing 8.0 grams per unit and sold in boxes of 200 units.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | BL-100 |
| Product Name | Stainless Steel Bar Latch - BL-100 |
| Materials | Stainless; Steel; 304 Stainless Steel |