Sugatsune America, Inc. TENSION CATCH (RETAIL) - BCT-40-RT BCT-40-RT

Description
Material Zinc Alloy Finish Chrome Weight of Item (g) 16 Length or Depth of Item when closed (mm) 13.8 Length or Depth of Item when closed (in) 0.5625 Height of Item (mm) 8 Height of Item (in) 0.375 Width of Item (mm) 42.5 Width of Item (in) 1.6875 Pull Out Force (kg) 3 Pull Out Force (lbs) 6.6 Push In Force (kg) 4.4 Push In Force (lbs) 9.7 All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 x 16 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Zinc Alloy Finish Chrome Weight of Item (g) 16 Length or Depth of Item when closed (mm) 13.8 Length or Depth of Item when closed (in) 0.5625 Height of Item (mm) 8 Height of Item (in) 0.375 Width of Item (mm) 42.5 Width of Item (in) 1.6875 Pull Out Force (kg) 3 Pull Out Force (lbs) 6.6 Push In Force (kg) 4.4 Push In Force (lbs) 9.7 All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 x 16 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
TENSION CATCH (RETAIL) - BCT-40-RT - BCT-40-RT - Sugatsune America, Inc.
Carson, CA, United States
TENSION CATCH (RETAIL) - BCT-40-RT
BCT-40-RT
TENSION CATCH (RETAIL) - BCT-40-RT BCT-40-RT
Material Zinc Alloy Finish Chrome Weight of Item (g) 16 Length or Depth of Item when closed (mm) 13.8 Length or Depth of Item when closed (in) 0.5625 Height of Item (mm) 8 Height of Item (in) 0.375 Width of Item (mm) 42.5 Width of Item (in) 1.6875 Pull Out Force (kg) 3 Pull Out Force (lbs) 6.6 Push In Force (kg) 4.4 Push In Force (lbs) 9.7 All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 x 16 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Zinc Alloy
  • Finish Chrome
  • Weight of Item (g) 16
  • Length or Depth of Item when closed (mm) 13.8
  • Length or Depth of Item when closed (in) 0.5625
  • Height of Item (mm) 8
  • Height of Item (in) 0.375
  • Width of Item (mm) 42.5
  • Width of Item (in) 1.6875
  • Pull Out Force (kg) 3
  • Pull Out Force (lbs) 6.6
  • Push In Force (kg) 4.4
  • Push In Force (lbs) 9.7
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.1 x 16
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number BCT-40-RT
Product Name TENSION CATCH (RETAIL) - BCT-40-RT
Materials Zinc; Zinc Alloy
Unlock Full Specs
to access all available technical data

Similar Products

MINI MAGNETIC CATCH & STRIKE - MC-YS001 - MC-YS001 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials PBT
View Details
MAGNETIC CATCH (SNAP-IN TYPE) BLACK - MC-FS3B - MC-FS3B - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details
Tension Catch - BCT-70 - BCT-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Materials Zinc; Zinc Alloy
View Details