Sugatsune America, Inc.Ultra Thin Magnetic Catch - MC-158MC-158
Description
Unique ultra thin magnetic catch design with extra strong magnetic force
Max. temperature: 176 degrees F (80 degrees C)
Screw heads should not protrude above the base plate
Screws not included, use M3 flat head or equivalent
Counterplate MC-159-Plate Sold Separately
Sugatsune America, Inc.
Done
Email Supplier
Description
Unique ultra thin magnetic catch design with extra strong magnetic force
Max. temperature: 176 degrees F (80 degrees C)
Screw heads should not protrude above the base plate
Screws not included, use M3 flat head or equivalent
Counterplate MC-159-Plate Sold Separately
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Ultra-thin magnetic catch with a magnetic force of 1.5 kg (3.3 lbs) and a weight of 12 g. The design includes a base and yoke made of steel with a black finish, and a neodymium magnet with nickel plating. Maximum recommended operating temperature is 80°C (176°F). Counterplate MC-159-Plate is sold separately. Screws are not included; use M3 flat head or equivalent. To avoid breakage, the counterplate should not directly impact the magnet, and screw heads must not protrude above the base plate.
Datasheet Summary Powered by GS/AI
Ultra-thin magnetic catch with a magnetic force of 1.5 kg (3.3 lbs) and a weight of 12 g. The design includes a base and yoke made of steel with a black finish, and a neodymium magnet with nickel plating. Maximum recommended operating temperature is 80°C (176°F). Counterplate MC-159-Plate is sold separately. Screws are not included; use M3 flat head or equivalent. To avoid breakage, the counterplate should not directly impact the magnet, and screw heads must not protrude above the base plate.
Unique ultra thin magnetic catch design with extra strong magnetic force
Max. temperature: 176 degrees F (80 degrees C)
Screw heads should not protrude above the base plate
Screws not included, use M3 flat head or equivalent
Counterplate MC-159-Plate Sold Separately
Unique ultra thin magnetic catch design with extra strong magnetic force
Max. temperature: 176 degrees F (80 degrees C)
Screw heads should not protrude above the base plate
Screws not included, use M3 flat head or equivalent