Sugatsune America, Inc. CASTER - PLN50N10BL PLN50N10BL

Description
Sleek contemporary design, available in Black (BL) or Chrome (CR) Ball-bearing type caster for exceptionally smooth movement
Description
Sleek contemporary design, available in Black (BL) or Chrome (CR) Ball-bearing type caster for exceptionally smooth movement
Datasheet
Datasheet Summary
Powered by GS/AI

The PLN50N10BL is a threaded bolt type twin wheel caster with a black finish, featuring a zinc alloy body, steel plate with yellow zinc chromate finish, and polyamide wheels. It has a load capacity of 80 kg (176 lbs) and weighs 203 g. The caster incorporates ball bearings for smooth movement and is part of a series available in both black and chrome finishes.

Datasheet Summary
Powered by GS/AI

The PLN50N10BL is a threaded bolt type twin wheel caster with a black finish, featuring a zinc alloy body, steel plate with yellow zinc chromate finish, and polyamide wheels. It has a load capacity of 80 kg (176 lbs) and weighs 203 g. The caster incorporates ball bearings for smooth movement and is part of a series available in both black and chrome finishes.

Suppliers

Company
Product
Description
Supplier Links
CASTER - PLN50N10BL - PLN50N10BL - Sugatsune America, Inc.
Carson, CA, United States
CASTER - PLN50N10BL
PLN50N10BL
CASTER - PLN50N10BL PLN50N10BL
Sleek contemporary design, available in Black (BL) or Chrome (CR) Ball-bearing type caster for exceptionally smooth movement

  • Sleek contemporary design, available in Black (BL) or Chrome (CR)
  • Ball-bearing type caster for exceptionally smooth movement
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number PLN50N10BL
Product Name CASTER - PLN50N10BL
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - GX-W50GN12 - GX-W50GN12 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-90H - JS365-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75PB - UHG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-150F - JS385-150F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details