Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H JS380-110H

Description
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment
Description
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

The JS380-110H is a U-shaped stainless steel roller wheel designed for use with the JS365 heavy-duty caster bracket. It features a sealed bearing suitable for outdoor environments. The roller has a wheel diameter of 110 mm (4-21/64 inches), a width of 28 mm (17/64 inches), and an axle bore of M12 (15/32 inches). The overall length is 45 mm (1-49/64 inches), with a maximum wheel width of 24 mm (15/16 inches). The roller weighs 1.5 kg. The dimensions include a flange height of 8 mm (5/16 inches), a mounting hole spacing of 45 mm (1-49/64 inches), and a hub length of 19 mm (3/4 inch).

Datasheet Summary
Powered by GS/AI

The JS380-110H is a U-shaped stainless steel roller wheel designed for use with the JS365 heavy-duty caster bracket. It features a sealed bearing suitable for outdoor environments. The roller has a wheel diameter of 110 mm (4-21/64 inches), a width of 28 mm (17/64 inches), and an axle bore of M12 (15/32 inches). The overall length is 45 mm (1-49/64 inches), with a maximum wheel width of 24 mm (15/16 inches). The roller weighs 1.5 kg. The dimensions include a flange height of 8 mm (5/16 inches), a mounting hole spacing of 45 mm (1-49/64 inches), and a hub length of 19 mm (3/4 inch).

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H - JS380-110H - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H
JS380-110H
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H JS380-110H
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment

  • U-shaped roller wheel for JS365
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS380-110H
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H
Wheel Type U-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-75F - JS375-75F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - HG-75PB - HG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 719 lbs (326 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75PB - UHG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75GFB - UHG-75GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details