Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-150H JS365-150H

Description
U-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Description
U-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Datasheet
Datasheet Summary
Powered by GS/AI

JS365-150H is a heavy-duty stainless steel caster with a U-shaped roller and sealed bearing, designed for outdoor environments. The bracket includes holes for fasteners and can be welded. It has a load capacity of 2200 kg per pair, a wheel diameter of 150 mm, a width of 43 mm, a center-to-center mounting hole distance of 88 mm, and a total height of 165 mm. The through-hole diameter is 15 mm, the plate thickness is 4 mm, and the weight is 6.5 kg.

Datasheet Summary
Powered by GS/AI

JS365-150H is a heavy-duty stainless steel caster with a U-shaped roller and sealed bearing, designed for outdoor environments. The bracket includes holes for fasteners and can be welded. It has a load capacity of 2200 kg per pair, a wheel diameter of 150 mm, a width of 43 mm, a center-to-center mounting hole distance of 88 mm, and a total height of 165 mm. The through-hole diameter is 15 mm, the plate thickness is 4 mm, and the weight is 6.5 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-150H - JS365-150H - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-150H
JS365-150H
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-150H JS365-150H
U-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.

  • U-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS365-150H
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-150H
Wheel Type U-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

PARTS SEPARABLE CASTER (W/GLIDE) - CABS-50/WHT - CABS-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/WHT - CABF-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
CASTER WITH BRAKE - GX-60-PS - GX-60-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/BLK - CABF-50/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details