Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-150L JS325-150L

Description
L-shaped roller wheel for JS315 Sealed bearing ideal for outdoor environment
Description
L-shaped roller wheel for JS315 Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

JS325-150L is an L-shaped stainless steel roller wheel designed for use with the JS315 heavy-duty bracket, featuring a sealed bearing suitable for outdoor environments. The roller has a wheel diameter of 150 mm (5-29/32"), a bore diameter of 20 mm (25/32"), and a width of 43 mm (1-11/16"). It includes a mounting bolt size of M20 and weighs 4.9 kg. The assembly incorporates a spring washer, as noted in the measurement details.

Datasheet Summary
Powered by GS/AI

JS325-150L is an L-shaped stainless steel roller wheel designed for use with the JS315 heavy-duty bracket, featuring a sealed bearing suitable for outdoor environments. The roller has a wheel diameter of 150 mm (5-29/32"), a bore diameter of 20 mm (25/32"), and a width of 43 mm (1-11/16"). It includes a mounting bolt size of M20 and weighs 4.9 kg. The assembly incorporates a spring washer, as noted in the measurement details.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-150L - JS325-150L - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-150L
JS325-150L
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-150L JS325-150L
L-shaped roller wheel for JS315 Sealed bearing ideal for outdoor environment

  • L-shaped roller wheel for JS315
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS325-150L
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-150L
Wheel Type L-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-50MCE - UHG-50MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 900 lbs (408 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-110V - JS310-110V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details
CASTER - FP-45-N - FP-45-N - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
TWIN WHEEL CASTER (NON-SWIVEL) - GX-W50K - GX-W50K - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem; Twin Wheel
Maximum Load 441 lbs (200 kg)
View Details