Sugatsune America, Inc. DUAL BRAKE CASTER WITHOUT BRAKE (THREADED BOLT TYPE) - MX-125N16 MX-125N16

Description
Caster with clean appearance Dual brake system. Can be locked on “swivel only” or “wheel and swivel” in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
Description
Caster with clean appearance Dual brake system. Can be locked on “swivel only” or “wheel and swivel” in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
Datasheet
Datasheet Summary
Powered by GS/AI

The MX-125N16 is a dual brake caster with a threaded bolt mount, designed for easy movement and secure locking in either swivel-only or wheel-and-swivel modes. It has a load capacity of 1210 kg and weighs 120 g. The caster features a polypropylene body in light grey, a steel threaded bolt with chromate finish, a nylon/polyurethane wheel in dark grey, a nylon brake component in blue, and a polyurethane rear bumper in dark grey. The dual brake system allows one-step locking, with separate levers for swivel and wheel control, and operates as a rigid caster when the swivel is locked.

Datasheet Summary
Powered by GS/AI

The MX-125N16 is a dual brake caster with a threaded bolt mount, designed for easy movement and secure locking in either swivel-only or wheel-and-swivel modes. It has a load capacity of 1210 kg and weighs 120 g. The caster features a polypropylene body in light grey, a steel threaded bolt with chromate finish, a nylon/polyurethane wheel in dark grey, a nylon brake component in blue, and a polyurethane rear bumper in dark grey. The dual brake system allows one-step locking, with separate levers for swivel and wheel control, and operates as a rigid caster when the swivel is locked.

Suppliers

Company
Product
Description
Supplier Links
DUAL BRAKE CASTER WITHOUT BRAKE (THREADED BOLT TYPE) - MX-125N16 - MX-125N16 - Sugatsune America, Inc.
Carson, CA, United States
DUAL BRAKE CASTER WITHOUT BRAKE (THREADED BOLT TYPE) - MX-125N16
MX-125N16
DUAL BRAKE CASTER WITHOUT BRAKE (THREADED BOLT TYPE) - MX-125N16 MX-125N16
Caster with clean appearance Dual brake system. Can be locked on “swivel only” or “wheel and swivel” in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability

  • Caster with clean appearance
  • Dual brake system. Can be locked on “swivel only” or “wheel and swivel” in one step. Large lock lever for swivel, and small lock lever for wheel
  • Easy operation
  • Works as rigid type when swivel locked for easy movability
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number MX-125N16
Product Name DUAL BRAKE CASTER WITHOUT BRAKE (THREADED BOLT TYPE) - MX-125N16
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-75F - JS385-75F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75MC - UHG-75MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
CASTER - PLN50PBL - PLN50PBL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details