PS31A and PS30A designed for use with a padlock (not included).
Sugatsune America, Inc.
Done
Email Supplier
Description
PS31A and PS30A designed for use with a padlock (not included).
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
PS31 is a compression draw latch designed for use without a padlock, with a load capacity of 10 kg (22 lbs) and a weight of 19 g. It has a pad lock hole diameter of 19 mm, and dimensions including L1=38 mm, L2=11.0 mm, L3=7.0 mm, L4=24 mm, W1=16 mm, W2=26 mm, W3=13 mm, W4=8 mm, H1=9.5 mm, H2=1.2 mm, T1=1.0 mm, T2=10 mm, P1=30 mm, and P2=23 mm. It is sold in boxes of 500 and cartons of 100.
Datasheet Summary Powered by GS/AI
PS31 is a compression draw latch designed for use without a padlock, with a load capacity of 10 kg (22 lbs) and a weight of 19 g. It has a pad lock hole diameter of 19 mm, and dimensions including L1=38 mm, L2=11.0 mm, L3=7.0 mm, L4=24 mm, W1=16 mm, W2=26 mm, W3=13 mm, W4=8 mm, H1=9.5 mm, H2=1.2 mm, T1=1.0 mm, T2=10 mm, P1=30 mm, and P2=23 mm. It is sold in boxes of 500 and cartons of 100.