Sugatsune America, Inc. Ultra Thin Magnetic Catch w/Strike Plate - MC-YN001P MC-YN001P

Description
Unique ultra thin magnetic catch design ideal for tight spaces Counterplate included Strong magnetic force Max. Temperature: 80°C (176°F)
Description
Unique ultra thin magnetic catch design ideal for tight spaces Counterplate included Strong magnetic force Max. Temperature: 80°C (176°F)
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-thin magnetic catch with a neodymium magnet and steel base, yoke, and counterplate, designed for tight spaces. Includes self-tapping screws. Magnetic force is 2.7 kg (5.9 lbs), weight is 7.5 g, and maximum operating temperature is 80°C (176°F). The counterplate must not strike the magnet, and screw heads must not protrude above the base plate. The yoke is made of 304 stainless steel for corrosion resistance.

Datasheet Summary
Powered by GS/AI

Ultra-thin magnetic catch with a neodymium magnet and steel base, yoke, and counterplate, designed for tight spaces. Includes self-tapping screws. Magnetic force is 2.7 kg (5.9 lbs), weight is 7.5 g, and maximum operating temperature is 80°C (176°F). The counterplate must not strike the magnet, and screw heads must not protrude above the base plate. The yoke is made of 304 stainless steel for corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Ultra Thin Magnetic Catch w/Strike Plate - MC-YN001P - MC-YN001P - Sugatsune America, Inc.
Carson, CA, United States
Ultra Thin Magnetic Catch w/Strike Plate - MC-YN001P
MC-YN001P
Ultra Thin Magnetic Catch w/Strike Plate - MC-YN001P MC-YN001P
Unique ultra thin magnetic catch design ideal for tight spaces Counterplate included Strong magnetic force Max. Temperature: 80°C (176°F)

  • Unique ultra thin magnetic catch design ideal for tight spaces
  • Counterplate included
  • Strong magnetic force
  • Max. Temperature: 80°C (176°F)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number MC-YN001P
Product Name Ultra Thin Magnetic Catch w/Strike Plate - MC-YN001P
Operation Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

BRACKETS FOR LARGE TYPE PUSH LOCK FASTENERS - AS-52F-40-8 - AS-52F-40-8 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Stainless; Steel; Stainless Steel (SUS 430)
View Details
MAGNETIC CATCH (RUBBER ROLL TYPE) - KMS-2-1000 - KMS-2-1000 - Sugatsune America, Inc.
Specs
Materials Ferrite, Cpe
View Details
SAFE LATCH - SL-B-211/BRN - SL-B-211/BRN - Sugatsune America, Inc.
Specs
Materials Plastic; Polyamide, Polyacetal
View Details
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 251F-06-3 - 251F-06-3 - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Plastic; Plastic (POM)
View Details