Sugatsune America, Inc. SEALED MAGNETIC CATCH - MC-MSH45BU MC-MSH45BU

Description
Sealed with silicon rubber to reduce noise when door closes Strong magnetic force Optional counterplate sold separately - Stainless Steel - MCJM49, AS-68 - Plastic Sealed - MC-JMP45 Screws not included: M4 truss screw recommended
Description
Sealed with silicon rubber to reduce noise when door closes Strong magnetic force Optional counterplate sold separately - Stainless Steel - MCJM49, AS-68 - Plastic Sealed - MC-JMP45 Screws not included: M4 truss screw recommended
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-MSH45BU is a sealed magnetic catch with a silicone rubber body and neodymium magnet, designed to reduce closing noise and provide a magnetic force of 2.0 kg (4.4 lbs). It measures 45 mm in length and 27 mm in projection, and weighs 12 grams. The unit includes a 304 stainless steel washer and is nickel-plated. Screws are not included, with an M4 truss screw recommended for installation. Optional counterplates are available in stainless steel or plastic sealed variants.

Datasheet Summary
Powered by GS/AI

The MC-MSH45BU is a sealed magnetic catch with a silicone rubber body and neodymium magnet, designed to reduce closing noise and provide a magnetic force of 2.0 kg (4.4 lbs). It measures 45 mm in length and 27 mm in projection, and weighs 12 grams. The unit includes a 304 stainless steel washer and is nickel-plated. Screws are not included, with an M4 truss screw recommended for installation. Optional counterplates are available in stainless steel or plastic sealed variants.

Suppliers

Company
Product
Description
Supplier Links
SEALED MAGNETIC CATCH - MC-MSH45BU - MC-MSH45BU - Sugatsune America, Inc.
Carson, CA, United States
SEALED MAGNETIC CATCH - MC-MSH45BU
MC-MSH45BU
SEALED MAGNETIC CATCH - MC-MSH45BU MC-MSH45BU
Sealed with silicon rubber to reduce noise when door closes Strong magnetic force Optional counterplate sold separately - Stainless Steel - MCJM49, AS-68 - Plastic Sealed - MC-JMP45 Screws not included: M4 truss screw recommended

  • Sealed with silicon rubber to reduce noise when door closes
  • Strong magnetic force
  • Optional counterplate sold separately - Stainless Steel - MCJM49, AS-68 - Plastic Sealed - MC-JMP45
  • Screws not included: M4 truss screw recommended
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number MC-MSH45BU
Product Name SEALED MAGNETIC CATCH - MC-MSH45BU
Operation Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

ADJUSTABLE DRAW LATCH - CHN-80S - CHN-80S - Sugatsune America, Inc.
Specs
Latch Types Draw/Tension
Materials Steel; Steel
View Details
MAGNETIC CATCH (RUBBER ROLL TYPE) - KMS-6-1000 - KMS-6-1000 - Sugatsune America, Inc.
Specs
Materials Ferrite, Cpe
View Details
FLUSH SLAM LATCH - LC-48-3 - LC-48-3 - Sugatsune America, Inc.
Specs
Latch Types Slam
Materials Stainless; Steel; 304 Stainless Steel
View Details
Non-Magnetic Touch Latch White - MLC-100WT - MLC-100WT - Sugatsune America, Inc.
Specs
Materials Plastic; Glass-Reinforced Plastic (PA)
View Details