TLP-BB/PB -- PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/PB
Sugatsune America, Inc.PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/PBTLP-BB/PB
Description
Door Thickness:19 mm~30 mm (3/4"~ 1 3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Sugatsune America, Inc.
Done
Email Supplier
Description
Door Thickness:19 mm~30 mm (3/4"~ 1 3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TLP-BB/PB is a push knob and base assembly for latch systems, designed to lock doors 19 mm to 30 mm thick by pushing the knob inward, engaging a dead bolt. It has a holding force of 20 kg (44 lbs) and is non-handed. The component includes a polished brass finish and weighs 77 g. It is intended for use in marine, bus, and recreational vehicle cabinetry and requires a separate latch body (TLP-LBM/WHT) to form a complete locking system.
Datasheet Summary Powered by GS/AI
The TLP-BB/PB is a push knob and base assembly for latch systems, designed to lock doors 19 mm to 30 mm thick by pushing the knob inward, engaging a dead bolt. It has a holding force of 20 kg (44 lbs) and is non-handed. The component includes a polished brass finish and weighs 77 g. It is intended for use in marine, bus, and recreational vehicle cabinetry and requires a separate latch body (TLP-LBM/WHT) to form a complete locking system.
PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/PB
TLP-BB/PB
PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/PB
TLP-BB/PB
Door Thickness:19 mm~30 mm (3/4"~ 1 3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Door Thickness:19 mm~30 mm (3/4"~ 1 3/16")
Door will be locked when knob is pushed in
Dead bolt to securely lock the door
Decorative knob won't rattle during movement
Holding Force : 20 kg (44 lbs)
Non-handed
Order Latch Body (TLP-LBM/WHT) and Push Knob (TLP-BB/XX) for complete set
Ideal for cabinets in boats, buses, and RVs
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
TLP-BB/PB
Product Name
PUSH BUTTON & BASE FOR TLP (LATCH BODY NOT INCLUDED) - TLP-BB/PB