Knob and latch combined: - Knob is flush when pushed in and not in use. - Knob pops out when pressed to open the door. - Door will be locked when knob is pushed in
Door Thickness: 15 mm~25 mm (19/32"~ 63/64")
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Other ring shape available. - Round: DPL-RO - Oval: DPL-OVPUSH
Sugatsune America, Inc.
Done
Email Supplier
Description
Knob and latch combined: - Knob is flush when pushed in and not in use. - Knob pops out when pressed to open the door. - Door will be locked when knob is pushed in
Door Thickness: 15 mm~25 mm (19/32"~ 63/64")
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Other ring shape available. - Round: DPL-RO - Oval: DPL-OVPUSH
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DPL-SQ-SN is a push knob latch with a satin nickel finish, designed for doors 15 mm to 25 mm thick. The knob is flush when not in use, pops out when pressed to open the door, and locks when pushed in. It has a holding force of 10 kg (22 lbs), is non-handed for left or right installation, and weighs 78 g. The latch body is made of zinc alloy, and the front plate is ABS. The product supports interchangeable ring shapes, including round and oval variants.
Datasheet Summary Powered by GS/AI
The DPL-SQ-SN is a push knob latch with a satin nickel finish, designed for doors 15 mm to 25 mm thick. The knob is flush when not in use, pops out when pressed to open the door, and locks when pushed in. It has a holding force of 10 kg (22 lbs), is non-handed for left or right installation, and weighs 78 g. The latch body is made of zinc alloy, and the front plate is ABS. The product supports interchangeable ring shapes, including round and oval variants.
Knob and latch combined: - Knob is flush when pushed in and not in use. - Knob pops out when pressed to open the door. - Door will be locked when knob is pushed in
Door Thickness: 15 mm~25 mm (19/32"~ 63/64")
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Other ring shape available. - Round: DPL-RO - Oval: DPL-OVPUSH
Knob and latch combined: - Knob is flush when pushed in and not in use. - Knob pops out when pressed to open the door. - Door will be locked when knob is pushed in
Door Thickness: 15 mm~25 mm (19/32"~ 63/64")
Holding Force: 10 kg (22 lbs)
Non-Handed: Can be installed on left or right side
Other ring shape available. - Round: DPL-RO - Oval: DPL-OVPUSH