Sugatsune America, Inc. Stainless Steel Hasp - HP-50 HP-50

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 24 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 22.3 Height of Item (in) 0.9375 Width of Item (mm) 50 Width of Item (in) 2 Installation Type Screw on - Flathead Locking Eye Y All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.5 x 12.7 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 24 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 22.3 Height of Item (in) 0.9375 Width of Item (mm) 50 Width of Item (in) 2 Installation Type Screw on - Flathead Locking Eye Y All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.5 x 12.7 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The HP-50 is a stainless steel hasp designed for secure fastening, constructed from 304 stainless steel with a polished finish. It measures 50 mm in length, 22.3 mm in height, and 22 mm in depth when closed. The part is screw-mounted using self-tapping fasteners sized 2.5 x 12.7 mm and includes mounting hardware. It is compliant with NSF and RoHS 3 standards.

Datasheet Summary
Powered by GS/AI

The HP-50 is a stainless steel hasp designed for secure fastening, constructed from 304 stainless steel with a polished finish. It measures 50 mm in length, 22.3 mm in height, and 22 mm in depth when closed. The part is screw-mounted using self-tapping fasteners sized 2.5 x 12.7 mm and includes mounting hardware. It is compliant with NSF and RoHS 3 standards.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hasp - HP-50 - HP-50 - Sugatsune America, Inc.
Carson, CA, United States
Stainless Steel Hasp - HP-50
HP-50
Stainless Steel Hasp - HP-50 HP-50
Material 304 Stainless Steel Finish Polished Weight of Item (g) 24 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item (mm) 22.3 Height of Item (in) 0.9375 Width of Item (mm) 50 Width of Item (in) 2 Installation Type Screw on - Flathead Locking Eye Y All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.5 x 12.7 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 24
  • Length or Depth of Item when closed (mm) 22
  • Length or Depth of Item when closed (in) 0.875
  • Height of Item (mm) 22.3
  • Height of Item (in) 0.9375
  • Width of Item (mm) 50
  • Width of Item (in) 2
  • Installation Type Screw on - Flathead
  • Locking Eye Y
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 2.5 x 12.7 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number HP-50
Product Name Stainless Steel Hasp - HP-50
Latch Types Hasp
Unlock Full Specs
to access all available technical data

Similar Products

ADJUSTABLE DRAW LATCH - CHN-90S - CHN-90S - Sugatsune America, Inc.
Specs
Latch Types Draw/Tension
Materials Steel; Steel
View Details
Strike Plate for MC-159, MC-158 - MC-159-PLATE - MC-159-PLATE - Sugatsune America, Inc.
Specs
Materials Steel; Steel
View Details
NON-MAGNETIC MINI TOUCH LATCH - PR-4PK - PR-4PK - Sugatsune America, Inc.
Specs
Materials Plastic; Polyacetal
View Details
Ultra Thin Magnetic Catch - MC-158 - MC-158 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Steel; Steel
View Details