Sugatsune America, Inc.MAGNETIC CATCH WHITE - MC-IS2WPMC-IS2WP
Description
2 sizes and colors to choose from.
Sugatsune America, Inc.
Done
Email Supplier
Description
2 sizes and colors to choose from.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MC-IS2WP is a magnetic catch with a white polyamide housing, steel yoke with yellow zinc chromate finish, and a ferrite magnet. It has a diameter of 10 mm, length of 13.8 mm, thickness of 0.7 mm, and magnetic force of 1.0 kg (2.2 lbs). It weighs 4.7 g and is packaged in boxes of 200 or cartons of 5000 pieces.
Datasheet Summary Powered by GS/AI
The MC-IS2WP is a magnetic catch with a white polyamide housing, steel yoke with yellow zinc chromate finish, and a ferrite magnet. It has a diameter of 10 mm, length of 13.8 mm, thickness of 0.7 mm, and magnetic force of 1.0 kg (2.2 lbs). It weighs 4.7 g and is packaged in boxes of 200 or cartons of 5000 pieces.