Easy to install and adjust
Push to latch/unlatch
Includes screws
Sugatsune America, Inc.
Done
Email Supplier
Description
Easy to install and adjust
Push to latch/unlatch
Includes screws
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MC-20BL is a non-magnetic touch latch with a black polypropylene body and black finish, designed for push-to-latch/unlatch operation. It features a retaining force of 8.8 lbs (4 kg), a latch release stroke of 1/8" (3 mm), and includes mounting screws. The latch is intended for overlay door applications with a recommended 1/8" (3 mm) gap between door and frame. Dimensions include a body length of 2-1/4" (57 mm), width of 1-5/8" (42 mm), and height of 1-1/4" (32 mm), with counterbore holes of ø3.3 mm and ø6.2 mm and a counterbore depth of 2 mm. The strike is floating, allowing for easy alignment.
Datasheet Summary Powered by GS/AI
The MC-20BL is a non-magnetic touch latch with a black polypropylene body and black finish, designed for push-to-latch/unlatch operation. It features a retaining force of 8.8 lbs (4 kg), a latch release stroke of 1/8" (3 mm), and includes mounting screws. The latch is intended for overlay door applications with a recommended 1/8" (3 mm) gap between door and frame. Dimensions include a body length of 2-1/4" (57 mm), width of 1-5/8" (42 mm), and height of 1-1/4" (32 mm), with counterbore holes of ø3.3 mm and ø6.2 mm and a counterbore depth of 2 mm. The strike is floating, allowing for easy alignment.