Sugatsune America, Inc. STRIKE PLATE - Z4 Z4

Description
Material Steel Finish Nickel Weight of Item (g) 2 Length or Depth of Item when open (mm) 14.5 Length or Depth of Item when open (in) 0.625 Height of Item (mm) 12 Height of Item (in) 0.5 Width of Item (mm) 12 Width of Item (in) 0.5 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory Y
Datasheet
Description
Material Steel Finish Nickel Weight of Item (g) 2 Length or Depth of Item when open (mm) 14.5 Length or Depth of Item when open (in) 0.625 Height of Item (mm) 12 Height of Item (in) 0.5 Width of Item (mm) 12 Width of Item (in) 0.5 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory Y
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STRIKE PLATE - Z4 - Z4 - Sugatsune America, Inc.
Carson, CA, United States
STRIKE PLATE - Z4
Z4
STRIKE PLATE - Z4 Z4
Material Steel Finish Nickel Weight of Item (g) 2 Length or Depth of Item when open (mm) 14.5 Length or Depth of Item when open (in) 0.625 Height of Item (mm) 12 Height of Item (in) 0.5 Width of Item (mm) 12 Width of Item (in) 0.5 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory Y
  • Material Steel
  • Finish Nickel
  • Weight of Item (g) 2
  • Length or Depth of Item when open (mm) 14.5
  • Length or Depth of Item when open (in) 0.625
  • Height of Item (mm) 12
  • Height of Item (in) 0.5
  • Width of Item (mm) 12
  • Width of Item (in) 0.5
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory Y
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number Z4
Product Name STRIKE PLATE - Z4
Materials Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS34WG - MC-FS34WG - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (Pa)
View Details
MAGNETIC CATCH - MC-110NF/WHT - MC-110NF/WHT - Sugatsune America, Inc.
Specs
Materials Plastic; Polycarbonate
View Details
Stainless Steel Hasp - HP-40 - HP-40 - Sugatsune America, Inc.
Specs
Latch Types Hasp
Materials Stainless; Steel; 304 Stainless Steel
View Details
SEALED COUNTERPLATE - MC-JMP45BL - MC-JMP45BL - Sugatsune America, Inc.
Specs
Materials Steel; Steel
View Details